注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2924.657586
10
¥2759.110933
100
¥2602.934843
500
¥2455.598906
1000
¥2316.602742
Maxim Integrated MAX3738EVKIT
- 收藏
- 对比
MAX3738EVKIT
1551-MAX3738EVKIT
评估和演示板及套件
--
大陆
立即发货

EV Kit Is A Fully Assembled And Tested Surface-Mount Printed Circuit Board
--最小包装量--
¥
总价: ¥
MAX3738EVKIT详情
Maxim Integrated MAX3738EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
底架
表面贴装
已出版
2004
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
工作电源电压
3.3V
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MAX3738EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim






哦! 它是空的。