Maxim Integrated MAX3873AEVKIT
- 收藏
- 对比
MAX3873AEVKIT
1551-MAX3873AEVKIT
评估和演示板及套件
--
大陆
立即发货

EV Kit Is A Fully Assembled And Tested Surface-Mount Printed Circuit Board
1最小包装量--
MAX3873AEVKIT详情
Maxim Integrated MAX3873AEVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Timing
功能
Clock and Data Recovery (CDR)
使用的 IC/零件
MAX3873A
提供的内容
Board(s)
评估套件
有
辐射硬化
无
RoHS状态
ROHS3 Compliant
MAX3873AEVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。