Maxim Integrated MAX3987EVKIT
- 收藏
- 对比
MAX3987EVKIT
1551-MAX3987EVKIT
评估和演示板及套件
--
大陆
立即发货

QUAD 8.5G EQUALIZER AND PE DRIVER
1最小包装量--
MAX3987EVKIT 详情
Maxim Integrated MAX3987EVKIT 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Equalizer
使用的 IC/零件
MAX3987
提供的内容
Board(s)
RoHS状态
ROHS3 Compliant
MAX3987EVKIT 拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。