注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥528.808102
10
¥498.875572
100
¥470.637326
500
¥443.997479
1000
¥418.865544
Maxim Integrated MAX4211EEVKIT
- 收藏
- 对比
MAX4211EEVKIT
1551-MAX4211EEVKIT
评估和演示板及套件
--
大陆
立即发货

Power Management, MAX4211E Evaluation Kit
--最小包装量--
¥
总价: ¥
MAX4211EEVKIT详情
Maxim Integrated MAX4211EEVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2005
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MAX4211EEVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated






哦! 它是空的。