Maxim Integrated MAX4221EVKIT-SO
- 收藏
- 对比
MAX4221EVKIT-SO
1551-MAX4221EVKIT-SO
评估和演示板及套件
--
大陆
立即发货

EVALUATION KIT FOR MAX4221
1最小包装量--
MAX4221EVKIT-SO详情
Maxim Integrated MAX4221EVKIT-SO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
1995
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Crosspoint Switch/Multiplexer
使用的 IC/零件
MAX4221
提供的内容
Board(s)
评估套件
有
RoHS状态
Non-RoHS Compliant
无铅
含铅
MAX4221EVKIT-SO拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。