Maxim Integrated MAX44299EVKIT#
- 收藏
- 对比
MAX44299EVKIT#
1551-MAX44299EVKIT#
评估和演示板及套件
--
大陆
立即发货

LOW-SIDE SENSING POWER MONITOR E
1最小包装量--
MAX44299EVKIT#详情
Maxim Integrated MAX44299EVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
电源管理
功能
Current, Power, Voltage Monitor
使用的 IC/零件
MAX44299
提供的内容
Board(s)
RoHS状态
Non-RoHS Compliant
MAX44299EVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。