Maxim Integrated MAX4550EVKIT
- 收藏
- 对比
MAX4550EVKIT
1551-MAX4550EVKIT
评估和演示板及套件
--
大陆
立即发货

Evaluation Kit Simplifies Evaluation Of The MAX4550 Dual 4X2 Crosspoint Analog Switch With 2-Wire Serial User Interface
1最小包装量--
MAX4550EVKIT详情
Maxim Integrated MAX4550EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Wire
已出版
1999
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MAX4550EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。