Maxim Integrated MAX4845ELT TGC1
- 收藏
- 对比
MAX4845ELT TGC1
1551-MAX4845ELT TGC1
专用 IC
6-WFDFN
大陆
立即发货

INTEGRATED CIRCUIT
1最小包装量--
MAX4845ELT TGC1详情
Maxim Integrated MAX4845ELT TGC1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
6-WFDFN
供应商器件包装
6-uDFN (1.5x1.0)
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
过压保护控制器
应用
Cell Phones, Digital Cameras, Media Players
MAX4845ELT TGC1拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。