Maxim Integrated MAX4983EEVB TG0Y
- 收藏
- 对比
MAX4983EEVB TG0Y
1551-MAX4983EEVB TG0Y
逻辑 - 信号开关,多路复用器,解码器
--
大陆
立即发货

DPDT,
1最小包装量--
MAX4983EEVB TG0Y详情
Maxim Integrated MAX4983EEVB TG0Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
,
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
MAX4983EEVB+TG0Y
Risk Rank
5.79
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Part Life Cycle Code
Obsolete
Manufacturer
马克西姆集成产品
JESD-609代码
e4
无铅代码
有
端子表面处理
Nickel/Palladium/Gold (Ni/Pd/Au)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
模拟 IC - 其他类型
DPDT
MAX4983EEVB TG0Y拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。