Maxim Integrated MAX5952AEVCMAXQU
- 收藏
- 对比
MAX5952AEVCMAXQU
1551-MAX5952AEVCMAXQU
评估和演示板及套件
--
大陆
立即发货

Evaluation Kit Is A Fully Assembled And Tested Surface-Mount Circuit Board
1最小包装量--
MAX5952AEVCMAXQU详情
Maxim Integrated MAX5952AEVCMAXQU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
表面贴装
已出版
2008
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MAX5952AEVCMAXQU拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。