Maxim Integrated MAX6616EVCMODU
- 收藏
- 对比
MAX6616EVCMODU
1551-MAX6616EVCMODU
评估和演示板及套件
--
大陆
立即发货

Temperature Sensor Development Tools Eval Kit/System MAX6616 (Dual-Channel Temperature Monitors and Fan-Speed Controllers with Thermistor In
1最小包装量--
MAX6616EVCMODU详情
Maxim Integrated MAX6616EVCMODU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
电源管理
功能
热管理
使用的 IC/零件
MAX6616
提供的内容
Board(s), Cable(s)
RoHS状态
ROHS3 Compliant
MAX6616EVCMODU拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。