Maxim Integrated MAX66240ETB-A
- 收藏
- 对比
MAX66240ETB-A
1551-MAX66240ETB-A
专用 IC
10-TDFN Exposed Pad
大陆
立即发货

IC AUTHENTICATOR
1最小包装量--
MAX66240ETB-A 详情
Maxim Integrated MAX66240ETB-A 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
10-TDFN Exposed Pad
包装
Tube
系列
DeepCover®
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
认证芯片
应用
Medical
RoHS状态
ROHS3 Compliant
MAX66240ETB-A 拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated








哦! 它是空的。