Maxim Integrated MAX847EVKIT
- 收藏
- 对比
MAX847EVKIT
1551-MAX847EVKIT
评估和演示板及套件
--
大陆
立即发货

Evaluation Kit Provides A Platform For MAX847 Converts A 1-Cell, 0.8V To 1.8V Battery Voltage To Four Separate Output Voltages
1最小包装量--
MAX847EVKIT详情
Maxim Integrated MAX847EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MAX847EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。