Maxim Integrated MAX8586EVKIT
- 收藏
- 对比
MAX8586EVKIT
1551-MAX8586EVKIT
评估和演示板及套件
--
大陆
立即发货

Evaluation Kit Demonstrating The MAX8586 1.2A USB Switch
1最小包装量--
MAX8586EVKIT详情
Maxim Integrated MAX8586EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
已出版
2013
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
MAX8586EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。