Maxim Integrated MAX86160EFN
- 收藏
- 对比
MAX86160EFN
1551-MAX86160EFN
专用 IC
18-LFLGA
大陆
立即发货

AN INTEGRATED BIO SENSOR SYSTEM
1最小包装量--
MAX86160EFN 详情
Maxim Integrated MAX86160EFN 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
18-LFLGA
包装
Tray
零件状态
活跃
湿度敏感性等级(MSL)
3 (168 Hours)
类型
Sensor
应用
Medical
MAX86160EFN 拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。