Maxim Integrated MAX8729EVKIT
- 收藏
- 对比
MAX8729EVKIT
1551-MAX8729EVKIT
评估和演示板及套件
--
大陆
立即发货

Power Management IC Development Tools MAX8729 Eval Kit
1最小包装量--
MAX8729EVKIT详情
Maxim Integrated MAX8729EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Bulk
已出版
2006
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Opto/Lighting
功能
CCFL 背光控制器
使用的 IC/零件
MAX8729
提供的内容
Board(s)
评估套件
有
辐射硬化
无
RoHS状态
ROHS3 Compliant
MAX8729EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。