Maxim Integrated MAX9272COAXEVKIT#
- 收藏
- 对比
MAX9272COAXEVKIT#
1551-MAX9272COAXEVKIT#
评估和演示板及套件
--
大陆
立即发货

EVAL KIT 28BIT GMSL DESERIALIZER
1最小包装量--
MAX9272COAXEVKIT#详情
Maxim Integrated MAX9272COAXEVKIT#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2012
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Deserializer
使用的 IC/零件
MAX9272
提供的内容
Board(s)
评估套件
有
RoHS状态
ROHS3 Compliant
MAX9272COAXEVKIT#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim







哦! 它是空的。