Maxim Integrated MAX9382EVKIT
- 收藏
- 对比
MAX9382EVKIT
1551-MAX9382EVKIT
评估和演示板及套件
--
大陆
立即发货

ECL/PECL PHASE-FREQUENCY DETECTORS
1最小包装量--
MAX9382EVKIT详情
Maxim Integrated MAX9382EVKIT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Timing
功能
频率检测器
使用的 IC/零件
MAX9382
提供的内容
Board(s)
RoHS状态
符合RoHS标准
MAX9382EVKIT拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated







哦! 它是空的。