Maxim Integrated MAXREFDES212#
- 收藏
- 对比
MAXREFDES212#
1551-MAXREFDES212#
评估和演示板及套件
--
大陆
立即发货

GO-IO INDUSTRIAL IOT
1最小包装量--
MAXREFDES212#详情
Maxim Integrated MAXREFDES212#重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
功能
Digital I/O
使用的 IC/零件
MAX14912, MAX22192
提供的内容
Board(s), Power Supply
主要属性
Isolated
次要属性
On-Board LEDs
RoHS状态
ROHS3 Compliant
MAXREFDES212#拓展信息
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Analog Devices Inc./Maxim Integrated
Maxim
Maxim








哦! 它是空的。