Maxim Integrated MX7506SQ
- 收藏
- 对比
MX7506SQ
1551-MX7506SQ
逻辑 - 信号开关,多路复用器,解码器
--
大陆
立即发货

Single-Ended Multiplexer, 1 Func, 16 Channel, CMOS, CDIP28, 0.600 INCH, CERAMIC, DIP-28
1最小包装量--
MX7506SQ详情
Maxim Integrated MX7506SQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
0.600 INCH, CERAMIC, DIP-28
Rohs Code
无
Manufacturer Part Number
MX7506SQ
Manufacturer
马克西姆集成产品
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MAXIM INTEGRATED PRODUCTS INC
Risk Rank
5.35
Part Package Code
DIP
无铅代码
无
HTS代码
8542.39.00.01
Reach合规守则
not_compliant
引脚数量
28
MX7506SQ拓展信息
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated
Maxim Integrated







哦! 它是空的。