注:图像仅供参考,请参阅产品规格
技术文档
型号
CCH01
品牌
MEAN WELL
utmel 编号
1564-CCH01
商品类别
压接器 - 压头,模具组,成套模具
封装
--
交货地
大陆
交期(工作日)
立即发货
ROHS
ECAD
简介
CCH01 datasheet pdf and Crimpers - Crimp Heads, Die Sets product details from MEAN WELL stock available at utmel
起订量
1最小包装量--
请发送询价,我们将立即回复。
CCH01详情
技术参数
MEAN WELL CCH01重要参数规格及、参数值,及相似型号如下:
Material front ring
Metal
Type of electric connection
焊旗连接
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Construction type lens
Round
Degree of protection (IP)
IP65/IP67
Number of contacts as normally closed contact
Colour front ring
Natural colour
With front ring
有
CCH01拓展信息
相关分类
公司资质
购物车 (0件产品)