Kompanio 528详情
MediaTek Kompanio 528重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
CPU Cores
Octa (8)
Memory
LPDDR4x
Max Memory Frequency
3733Mbps
Storage Type
eMMC 5.1 with hardware command queue
GPU Type
Arm Mali G52 MC2 2EE
Displays
2520 x 1080 @ 60Hz ,1920 x 1080 @ 60Hz (Ext)
Video Encoding
H.264,HEVC
Video Decoding
H.264,HEVC,VP9
USB
1x USB 3.0 ,1x USB 2.0 OTG
Kompanio 528拓展信息
MediaTek
MediaTek
MediaTek
MediaTek
MediaTek
MediaTek
MediaTek
MediaTek
MediaTek
MediaTek








哦! 它是空的。