83040223
83040223

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Mersen 83040223

  • 收藏
  • 对比

型号

83040223

品牌

Mersen

utmel 编号

1588-83040223

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

STS PLC is the series of surge protection devices for digital signals and in particular for programmable logic controllers. The range offers a number of voltages and number of protected lines for a variety of applications as well as a terminal block ultra-slim format. These are protectors for a final step of very fine protection to be installed as close as possible to particularly sensitive equipment connected to these communications lines. Meets the IEC 61643-21 standard.

起订量

1最小包装量--

添加到询价列表
83040223
83040223 Mersen STS PLC is the series of surge protection devices for digital signals and in particular for programmable logic controllers. The range offers a number of voltages and number of protected lines for a variety of applications as well as a terminal block ultra-slim format. These are protectors for a final step of very fine protection to be installed as close as possible to particularly sensitive equipment connected to these communications lines. Meets the IEC 61643-21 standard.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

83040223详情

Mersen 83040223重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

83040223拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS