83060100
83060100

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Mersen 83060100

  • 收藏
  • 对比

型号

83060100

品牌

Mersen

utmel 编号

1588-83060100

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

"""POP CT is the series of combined power frequency overvoltage protection (POP) and surge protection device for discharging surge current in the first step of protection according to EN/IEC 61643-11. Intended for actuation on the contactor of an installation (not included). Suitable for the first stage of protection in commercial or other applications not exposed to direct strikes and with no external lightning protection system. These devices are suitable for installation in lighting panels."""

起订量

1最小包装量--

添加到询价列表
83060100
83060100 Mersen """POP CT is the series of combined power frequency overvoltage protection (POP) and surge protection device for discharging surge current in the first step of protection according to EN/IEC 61643-11. Intended for actuation on the contactor of an installation (not included). Suitable for the first stage of protection in commercial or other applications not exposed to direct strikes and with no external lightning protection system. These devices are suitable for installation in lighting panels."""

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

83060100详情

Mersen 83060100重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

83060100拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS