AJT6N
AJT6N

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Mersen AJT6N

  • 收藏
  • 对比

型号

AJT6N

品牌

Mersen

utmel 编号

1588-AJT6N

商品类别

保险丝

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Amp-Trap 2000® AJT fuses provide non-indication as well as a SmartSpot visual open fuse indicator. With advanced material technology the AJT fuse provides IEC Type 2 No Damage protection to main, feeder, and branch circuits, for all types of loads — yet, they require only half the mounting space needed for 600VAC Class RK fuses. AJT’s time-delay characteristics are ideal for handling typical motor and transformer inrush currents, while also providing superior current-limiting ability.

起订量

1最小包装量--

添加到询价列表
AJT6N
AJT6N Mersen Amp-Trap 2000® AJT fuses provide non-indication as well as a SmartSpot visual open fuse indicator. With advanced material technology the AJT fuse provides IEC Type 2 No Damage protection to main, feeder, and branch circuits, for all types of loads — yet, they require only half the mounting space needed for 600VAC Class RK fuses. AJT’s time-delay characteristics are ideal for handling typical motor and transformer inrush currents, while also providing superior current-limiting ability.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

AJT6N详情

Mersen AJT6N重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • RoHS

    Non-Compliant

0个相似型号

AJT6N拓展信息

ATMR7
ATMR7

Mersen

ATQR30
ATQR30

Mersen

ATM3
ATM3

Mersen

ATQR4
ATQR4

Mersen

TR2R
TR2R

Mersen

TR90R
TR90R

Mersen

ATDR1/2
ATDR1/2

Mersen

CNL275
CNL275

Mersen

A6D80R
A6D80R

Mersen

A60X600-4
A60X600-4

Mersen

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z