Mersen M800L40
- 收藏
- 对比
M800L40
1588-M800L40
断连开关元件
--
大陆
立即发货

Mersen’s fusible disconnect switches are listed to UL 98 and bear the CE mark conforming to IEC 60947-3. They are “service entrance” devices capable of fully rated load-break and load-make. While longterm safety, reliability, and functionality are always paramount in the design of our products, these switches are also engineered to have the smallest footprint. The modular design allows placement of the handle anywhere amongst the poles. The fuse doors cannot open when the switch is in the “ON” position, and all switches are double-break, which isolates both fuse clips from voltage during fuse replacement. The switches’ “Test” position allows actuation of the auxiliary contacts without main power. Power taps enable energizing a CPT or surge device without the need for a separate terminal block. A wide range of ergonomic handles and accessories is available.
1最小包装量--
M800L40详情
Mersen M800L40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M800L40
Manufacturer
Mersen, formerly Ferraz Shawmu
M800L40拓展信息
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen
Mersen







哦! 它是空的。