N1062796
N1062796

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Mersen N1062796

  • 收藏
  • 对比

型号

N1062796

品牌

Mersen

utmel 编号

1588-N1062796

商品类别

保险丝座

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

"""The innovative and comprehensive Modulostar® range of Mersen fuse-holders.Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders CUSCC are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator.Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic material.They are especially recommended to be used in combination with Mersen fuse-links class CC, type: ATDR, ATMR and ATQR."""

起订量

1最小包装量--

添加到询价列表
N1062796
N1062796 Mersen """The innovative and comprehensive Modulostar® range of Mersen fuse-holders.Modular fuse-holders are finger-safe under IEC standards to an IP20 grade of protection, including fuse changing (with the flick of a finger). Modular fuse-holders CUSCC are available in 1, 2, 3 or 4 poles, with or without visual blown fuse indicator.Multi-pole units can also be field assembled by ordering pin-ties assembly kit. Modulostar® range is made of tough and durable thermoplastic material.They are especially recommended to be used in combination with Mersen fuse-links class CC, type: ATDR, ATMR and ATQR."""

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

N1062796详情

Mersen N1062796重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

N1062796拓展信息

70318
70318

Mersen

HPF-EE
HPF-EE

Mersen

6661J
6661J

Mersen

22003R
22003R

Mersen

W1002129
W1002129

Mersen

29321-G
29321-G

Mersen

40312G
40312G

Mersen

22051R
22051R

Mersen

32033T
32033T

Mersen

60323
60323

Mersen

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z