STZ208Y10BX
STZ208Y10BX

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Mersen STZ208Y10BX

  • 收藏
  • 对比

型号

STZ208Y10BX

品牌

Mersen

utmel 编号

1588-STZ208Y10BX

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

"""The Mersen flagship for facility-wide protection, The Surge-Trap®Type 1 STZ Series features surge capacities up to 450kA designedwith Mersen’s industry leading TPMOV® technology inside making itthe safest and most reliable product on the market. Options includesurge counter, through-the-door disconnect switch, audible alarm, drycontact, and EMI/RFI filtering. This external SPD can be installed onthe line or load side of the service entrance."""

起订量

1最小包装量--

添加到询价列表
STZ208Y10BX
STZ208Y10BX Mersen """The Mersen flagship for facility-wide protection, The Surge-Trap®Type 1 STZ Series features surge capacities up to 450kA designedwith Mersen’s industry leading TPMOV® technology inside making itthe safest and most reliable product on the market. Options includesurge counter, through-the-door disconnect switch, audible alarm, drycontact, and EMI/RFI filtering. This external SPD can be installed onthe line or load side of the service entrance."""

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

STZ208Y10BX详情

Mersen STZ208Y10BX重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Package

    Bulk

  • Base Product Number

    NUL6X04

  • 厂商

    Panduit Corp

  • Product Status

    Obsolete

  • 系列

    -

0个相似型号

STZ208Y10BX拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS