MIC2291-34YML TR详情
Micrel MIC2291-34YML TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
0个相似型号
MIC2291-34YML TR拓展信息
MIC3263YML TR
Micrel
MIC3201YME
Micrel
MIC3202-1YME
Micrel
MIC4811YMM
Micrel
MIC2282YMM TR
Micrel
MIC2287C-34YML TR
Micrel
MIC2293C-34YML TR
Micrel
MIC2292-34YML TR
Micrel
MIC2289C-34YD6TR
Micrel
MIC228924YMLTR
Micrel








哦! 它是空的。