1N1591A详情
Microchip 1N1591A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Stud
引脚数
2
Power Dissipation (Max)
3.5 W
RoHS
Compliant
包装
Bulk
元素配置
Single
辐射硬化
无
0个相似型号
1N1591A拓展信息
JANTXV1N4960US/TR
Microchip Technology
JAN1N3022B-1/TR
Microchip Technology
JANTX1N746A-1/TR
Microchip Technology
1N945B/TR
Microchip Technology
1N5521B/TR
Microchip Technology
1N5280B
Microchip Technology
1N5928B
Microchip Technology
JANTXV1N4959D
Microchip Technology
JANTX1N5519B-1/TR
Microchip Technology
JANTX1N965BUR-1/TR
Microchip Technology








哦! 它是空的。