1N4106UR-1JANTX/TR详情
Microchip 1N4106UR-1JANTX/TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
UX04145
Approvals
UL
Manufacturer
Turck
Jacket Material
TPE
Cable Types
Cat 5e
连接器类型
RJ45
颜色
Teal
屏蔽/屏蔽
无
功率耗散
500
应力消除
无
长度
210 Feet
1N4106UR-1JANTX/TR拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。