1N4734A详情
Microchip 1N4734A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
2
Maximum Regulator Current
162@TA=50C(mA)
Operating Temperature Classification
Military
Package Type
DO-41
Rev Curr
0.01(mA)
Knee Impedance
5
Rad Hardened
无
Test Current (It)
45(mA)
Mounting
通孔
类型
稳压器
配置
Single
功率耗散
1(W)
齐纳电压
5.6
电压允差
5%
1N4734A拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。