CDS756AUR-1详情
Microchip CDS756AUR-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HC62530000241
Mounting Styles
Shafted
Shaft Type
单端
Manufacturer
Dynapar
Package
Bulk
厂商
微芯片技术
Product Status
活跃
操作温度
0 to 70 Degrees C
系列
*
终端
Side Mount Connector
输出电压
5~26 VDC
输出类型
Differential
输入电压
5~26 VDC
轴承
有
知识产权评级
IP66
配套连接器
不包括
CDS756AUR-1拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。