CDS759AUR-1详情
Microchip CDS759AUR-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bezel Style
Plastic Round
Manufacturer Part Number
MP1-KLFPTL8R
Approvals
CE, CSA, UL
Lens Shape
Round Flush
Manufacturer
ABB
Package
Bulk
厂商
微芯片技术
Product Status
活跃
系列
*
端子类型
Screw
镜头颜色
Red
面板后深度
1.91
灯型
LED
知识产权评级
IP66
CDS759AUR-1拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。