GROUP C TESTING/MV1N5988D-1详情
Microchip GROUP C TESTING/MV1N5988D-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Style
IC Socket Adapters
类型
SIP Sockets Adapters
螺距
2.54mm Pitch
功率耗散
0.5
端子类型
49
产品类别
SIP Sockets Adapters
0个相似型号
GROUP C TESTING/MV1N5988D-1拓展信息
JANTXV1N4960US/TR
Microchip Technology
JAN1N3022B-1/TR
Microchip Technology
JANTX1N746A-1/TR
Microchip Technology
1N945B/TR
Microchip Technology
1N5521B/TR
Microchip Technology
1N5280B
Microchip Technology
1N5928B
Microchip Technology
JANTXV1N4959D
Microchip Technology
JANTX1N5519B-1/TR
Microchip Technology
JANTX1N965BUR-1/TR
Microchip Technology








哦! 它是空的。