GRP-DATA-JANTX1N4461详情
Microchip GRP-DATA-JANTX1N4461重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Schedule B
8541100050/8541100050/8541100050/8541100050/8541100050
Maximum Regulator Current
210(mA)
Operating Temperature Classification
Military
Package Type
DO-41
Rev Curr
0.005(mA)
Knee Impedance
2.5
Test Current (It)
37(mA)
Mounting
通孔
包装
Bag
类型
稳压器
引脚数量
2
配置
Single
功率耗散
1.5(W)
齐纳电压
6.8
电压允差
5%
GRP-DATA-JANTX1N4461拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。