JANTX1N4614C-1详情
Microchip JANTX1N4614C-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
DO-35-2
Unit Weight
0.005291 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
通孔
Manufacturer
Microchip
Brand
Microchip / Microsemi
RoHS
N
子类别
Diodes & Rectifiers
终端样式
Axial
产品类别
齐纳二极管
产品类别
齐纳二极管
长度
5.08 mm
直径
2.29 mm
JANTX1N4614C-1拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。