JANTXV1N3051DUR-1详情
Microchip JANTXV1N3051DUR-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CE0300E2ACE
Approvals
CE, CSA, UL
Insulation Class
B级
Manufacturer
Cutler Hammer, Div of Eaton Corp
RoHS
有
Package
Bulk
厂商
微芯片技术
Product Status
活跃
系列
-
终端
Integrally Molded Terminal Blocks
类型
Control
VA 额定功率
300 VA
相位
1
JANTXV1N3051DUR-1拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。