MO86728详情
Microchip MO86728重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
70C
Dual Supply Voltage (Min)
Not Required(V)
Operating Temperature Classification
Commercial
Dual Supply Voltage (Typ)
Not Required(V)
Power Supply Requirement
Single
Rad Hardened
无
Dual Supply Voltage (Max)
Not Required(V)
Operating Temperature (Min.)
-30C
Mounting
Screw
包装
Bag
供应电流
150(mA)
MO86728拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。