Microchip Technology 1N744
- 收藏
- 对比
1N744
1610-1N744
二极管 - 齐纳 - 单
DO-35-2
大陆
立即发货

Zener Diodes Zener Diodes
1最小包装量--
1N744详情
Microchip Technology 1N744重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
DO-35-2
安装类型
-
供应商器件包装
-
RoHS
N
Mounting Styles
通孔
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
0.005291 oz
Package
Bulk
Base Product Number
1N744
厂商
微芯片技术
Product Status
活跃
包装
Bulk
系列
-
1N744拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。