Microchip Technology AC244060
- 收藏
- 对比
AC244060
1610-AC244060
编程器,仿真器和调试器
--
大陆
立即发货

PIC16F753/PIC16HV753 Processor Extension PakEmulation Header
1最小包装量--
AC244060详情
Microchip Technology AC244060重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
已出版
2014
包装
Bulk
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Debugger
内容
Board(s)
RoHS状态
ROHS3 Compliant
AC244060拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。