Microchip Technology AT89EMK-01
- 收藏
- 对比
AT89EMK-01
1610-AT89EMK-01
编程器,仿真器和调试器
--
大陆
立即发货

EMULATOR FOR MP3 SND1 MCU
1最小包装量--
AT89EMK-01详情
Microchip Technology AT89EMK-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
Keil
已出版
2003
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Emulator
内容
Board(s)
RoHS状态
Non-RoHS Compliant
AT89EMK-01拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology







哦! 它是空的。