Microchip Technology AT89OCD-01
- 收藏
- 对比
AT89OCD-01
1610-AT89OCD-01
编程器,仿真器和调试器
--
大陆
立即发货

ATMEL AT89OCD-01 EMULATOR, AT8XC51, OCD, USB, KEIL
1最小包装量--
AT89OCD-01详情
Microchip Technology AT89OCD-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Bulk
已出版
2011
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Emulator (In-Circuit/In-System)
内容
Board(s), Cable(s)
RoHS状态
ROHS3 Compliant
AT89OCD-01拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology








哦! 它是空的。