Microchip Technology ATAVRRZ541
- 收藏
- 对比
ATAVRRZ541
1610-ATAVRRZ541
射频评估和开发套件,开发板
Module
大陆
立即发货

Zigbee / 802.15.4 Development Tools AVR Z-LINK PACKET SNIFFER KIT
1最小包装量--
ATAVRRZ541详情
Microchip Technology ATAVRRZ541重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Module
系列
AVR®
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; 802.15.4 (ZigBee®)
频率
2.4GHz
提供的内容
Board(s), Cable(s)
评估套件
有
达到SVHC
无SVHC
RoHS状态
ROHS3 Compliant
ATAVRRZ541拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology












哦! 它是空的。