Microchip Technology DM182022
- 收藏
- 对比
DM182022
1610-DM182022
射频评估和开发套件,开发板
Module
大陆
立即发货

BLUETOOTH LOW ENERGY CLIENT MODULE - BLE
1最小包装量--
DM182022详情
Microchip Technology DM182022重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
包装/外壳
Module
已出版
2016
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
频率
2.4GHz
提供的内容
Board(s)
评估套件
有
RoHS状态
ROHS3 Compliant
无铅
无铅
DM182022拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology












哦! 它是空的。