Microchip Technology MA320016
- 收藏
- 对比
MA320016详情
Microchip Technology MA320016重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Module
引脚数
144
已出版
2015
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
配件类型
Plug-In Module (PIM)
核心架构
PIC
达到SVHC
无SVHC
RoHS状态
ROHS3 Compliant
MA320016拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology













哦! 它是空的。