Microchip Technology TEIK003
- 收藏
- 对比
TEIK003
1610-TEIK003
射频评估和开发套件,开发板
Module
大陆
立即发货

PIC24FJ256GA106 Microcontroller Starter Kit 256KB Flash
1最小包装量--
TEIK003详情
Microchip Technology TEIK003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Module
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver, Microcontroller
频率
2.4GHz
提供的内容
Board(s)
评估套件
有
RoHS状态
ROHS3 Compliant
无铅
无铅
TEIK003拓展信息
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology
Microchip Technology












哦! 它是空的。