MTA18ASF2G72AZ-3G2R1详情
Micron MTA18ASF2G72AZ-3G2R1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
288-RDIMM
引脚数
288
Memory Types
DDR4
Maximum Operating Temperature
+ 95 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
100
Package
Box
厂商
Micron Technology Inc.
Transfer Rate (Mb/s, MT/s, MHz)
3200
Product Status
活跃
系列
DDR4 SDRAM
内存大小
16 GB
速度
3200 MT/s
产品
SDRAM UDIMM
MTA18ASF2G72AZ-3G2R1拓展信息
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.








哦! 它是空的。