MTA9ASF2G72PZ-2G9E1详情
Micron MTA9ASF2G72PZ-2G9E1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
288-RDIMM
引脚数
288 Pin
Memory Types
DDR4
Maximum Operating Temperature
+ 95 C
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
100
Package
Tray
厂商
Micron Technology Inc.
Transfer Rate (Mb/s, MT/s, MHz)
2933
Product Status
Obsolete
系列
MTA9ASF
内存大小
16 GB
速度
2933 MT/s
产品
RDIMM
MTA9ASF2G72PZ-2G9E1拓展信息
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.
Micron Technology Inc.








哦! 它是空的。