1.4KESD8.5CATRE3详情
Microsemi 1.4KESD8.5CATRE3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Risk Rank
5.71
Rohs Code
有
Manufacturer Part Number
1.4KESD8.5CATRE3
Part Life Cycle Code
活跃
Ihs Manufacturer
MICROSEMI CORP
ECCN 代码
EAR99
HTS代码
8541.10.00.50
Reach合规守则
compliant
极性
BIDIRECTIONAL
二极管类型
跨压抑制二极管
Rep Pk反向电压-最大值
8.5 V
最大箝位电压
19.8 V
1.4KESD8.5CATRE3拓展信息
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi
Microsemi








哦! 它是空的。